The DTDG23YP is a 1A, 60V NPN digital transistor with built-in bias resistors (R1=2.2kΩ, R2=10kΩ) and a zener diode for reverse surge protection, housed in an SOT-89 package. It offers a minimum DC current gain of 300 at 2V/500mA and a typical output saturation voltage of 400mV at 500mA collector current and 5mA input current. Maximum power dissipation is 1.5W when mounted on a ceramic board, and the junction temperature range extends from -55°C to 150°C. The device complies with AEC-Q200 and is rated for use in inverter, interface, and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
1A / 60V Digital transistor (with built-in resistors and zener diode) Product overview: DTDG23YP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, Zener, 1A, 60V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTDG23YP can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170398-DTDG23YP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTDG23YP | DTDG23YP | 293-DTDG23YP | 1170398-DTDG23YP |
| Product Name | NPN, SOT-89, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistor + Zener Diode) | Zener 1A 60V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTDG23YP |
| Polarity | NPN | NPN |