The DTC114TUB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-323FL surface-mount format, with a collector-emitter voltage rating of 50V and a collector current capacity of 100mA. The input resistance is 10kΩ, and the collector-emitter saturation voltage is maximally 300mV at 10mA collector current and 1mA base current. The DC current gain ranges from 100 to 600 under specified conditions. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to +150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
100mA / 50V Digital transistors Product overview: DTC114TUB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC114TUB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170236-DTC114TUB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC114TUB | DTC114TUB | 293-DTC114TUB | 1170236-DTC114TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | 100mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114TUB |
| Polarity | NPN | NPN |