The DTC024EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in a SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Power dissipation is 150 mW, with a junction temperature range of -55 °C to +150 °C. The transistor operates with input voltage thresholds of 3.0 V (on) and 0.5 V (off), and has a DC current gain of at least 60. The package measures 1.2 mm × 1.2 mm and is supplied in a taped reel of 8,000 units.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC024EM | DTC024EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |