ROHM Semiconductor GmbH NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTD143EC

Description
DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.
Request a Quote
Description
DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DTD143EC is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 500 mA and a collector-emitter voltage of 50 V. The device operates with an input voltage range of -10 to 30 V and dissipates up to 200 mW. The junction temperature ranges from -55 °C to 150 °C. The transistor features thin-film bias resistors enabling negative input biasing and simplified circuit design. It meets the AEC-Q200 qualification standard.

Datasheet Summary
Powered by GS/AI

DTD143EC is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 500 mA and a collector-emitter voltage of 50 V. The device operates with an input voltage range of -10 to 30 V and dissipates up to 200 mW. The junction temperature ranges from -55 °C to 150 °C. The transistor features thin-film bias resistors enabling negative input biasing and simplified circuit design. It meets the AEC-Q200 qualification standard.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTD143EC - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTD143EC
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTD143EC
DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.

DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.

Supplier's Site Datasheet
500mA/50V Digital transistor (with built-in resistors) - DTD143EC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500mA/50V Digital transistor (with built-in resistors)
DTD143EC
500mA/50V Digital transistor (with built-in resistors) DTD143EC
DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.

DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.

Supplier's Site Datasheet
Singapore, Singapore
500mA 50V Bipolar Transistor
48-DTD143EC
500mA 50V Bipolar Transistor 48-DTD143EC
500mA / 50V Digital transistors (with built-in resistors) Product overview: DTD143EC from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 50V, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-DTD143EC can be used for catalog matching and distributor lookup.

500mA / 50V Digital transistors (with built-in resistors) Product overview: DTD143EC from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 50V, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-DTD143EC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number DTD143EC DTD143EC 48-DTD143EC
Product Name NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) 500mA/50V Digital transistor (with built-in resistors) 500mA 50V Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data