The FMY1A is a dual transistor device integrating a PNP and NPN transistor with a common emitter configuration in an SOT-25 package, designed for general purpose small signal amplification. The PNP transistor has a collector-emitter voltage rating of -50 V and a collector current of -150 mA, while the NPN transistor has a collector-emitter voltage rating of 50 V and a collector current of 150 mA. Total power dissipation is 300 mW, with a maximum junction temperature of 150 °C. The device supports automatic mounting and meets RoHS standards.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174917-FMY1A
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Emitter common (dual transistors) Product overview: FMY1A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FMY1A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FMY1A | FMY1A | 1174917-FMY1A | 277-FMY1A |
| Product Name | NPN+PNP, SOT-25, General Purpose Amplification Transistor | PNP+NPN General Purpose Amplification Transistor | TRANSISTORS - Transistors (BJT) - Arrays - FMY1A | Dual Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP |