The DTA143XKA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-346 case, measuring 2.9mm × 2.8mm, and supports a maximum collector current of -100mA and a collector-emitter voltage of -50V. The input resistance R1 is specified at 4.7kΩ, with an R2/R1 resistance ratio of 2.1. Operation is enabled by setting only on/off conditions, eliminating the need for external resistors. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to +150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143XKA | DTA143XKA |
| Product Name | PNP, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |