The DTA143TM FHA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in a SOT-723 (VMT3) case and meets AEC-Q101 qualification for automotive use. The device has a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the collector-emitter saturation voltage is -300 mV max at I_C = -5 mA and I_B = -0.25 mA. The DC current gain ranges from 100 to 600 at V_CE = -5 V and I_C = -1 mA. The operating junction temperature range is -55 °C to +150 °C.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143TMFHA | DTA143TMFHA |
| Product Name | PNP, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |