DTC123JKA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in SOT-346 (SC-59) and has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The input resistance R1 is 2.2 kΩ and the resistance ratio R2/R1 is 21, typical. It operates with a junction temperature up to 150 °C and a storage temperature range of -55 to +150 °C.
DTC123JKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170268-DTC123JKA
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | DTC123JKA | DTC123JKA | 1170268-DTC123JKA |
| Product Name | NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JKA |
| Polarity | NPN | NPN |