The EMB2 is a dual digital transistor with two independent PNP transistors, each featuring a built-in 47kΩ input resistor, housed in an SOT-563 package. It supports a maximum collector current of 100mA and a supply voltage of -50V. The package allows compatibility with SMT6 automatic mounting machines, reducing mounting cost and board area. Each transistor element dissipates up to 120mW, and the junction temperature range is -55°C to +150°C. Applications include inverters, interfaces, and drivers.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
General purpose(dual digital transistors) Product overview: EMB2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMB2 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMB2 | EMB2 | 293-EMB2 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) | Dual Bipolar Transistor |
| Polarity | PNP | PNP |