The EMX51 is a dual NPN transistor device in a SOT-563 package, designed for switching and LED driver applications. Each transistor has a collector-emitter voltage rating of 20 V, a collector current rating of 200 mA, and a power dissipation limit of 150 mW per element. The device integrates two independent 2SCR522 transistors in a single package, reducing mounting area and cost. The junction temperature ranges from -55 °C to +150 °C. The package dimensions and taping specifications are standardized for automated assembly with an 180 mm reel and 8 mm tape width, packaged in 8000-piece reels.
Two 2SCR522 chips in one package.
Two 2SCR522 chips in one package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMX51 | EMX51 |
| Product Name | NPN+NPN, SOT-563, Driver Transistor | NPN+NPN Driver Transistor |
| Polarity | NPN | NPN |