ROHM Semiconductor GmbH 1.2V Drive Nch+Nch MOSFET EM6K7

Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The EM6K7 is a dual N-channel MOSFET in an SOT-563 package, designed for low-voltage switching in portable equipment. Each element has a maximum drain-source voltage of 20 V and a continuous drain current of ±200 mA, with a maximum on-resistance of 1.2 Ω at 1.8 V gate drive. Total power dissipation is 150 mW, and the device is RoHS compliant. Operating junction temperature ranges from -55°C to +150°C. The package dimensions and thermal resistance values are specified for mounting on standard reference footprints.

Datasheet Summary
Powered by GS/AI

The EM6K7 is a dual N-channel MOSFET in an SOT-563 package, designed for low-voltage switching in portable equipment. Each element has a maximum drain-source voltage of 20 V and a continuous drain current of ±200 mA, with a maximum on-resistance of 1.2 Ω at 1.8 V gate drive. Total power dissipation is 150 mW, and the device is RoHS compliant. Operating junction temperature ranges from -55°C to +150°C. The package dimensions and thermal resistance values are specified for mounting on standard reference footprints.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch+Nch MOSFET - EM6K7 - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Nch+Nch MOSFET
EM6K7
1.2V Drive Nch+Nch MOSFET EM6K7
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
1.2V Drive Nch+Nch MOSFET - EM6K7 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch+Nch MOSFET
EM6K7
1.2V Drive Nch+Nch MOSFET EM6K7
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number EM6K7 EM6K7
Product Name 1.2V Drive Nch+Nch MOSFET 1.2V Drive Nch+Nch MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 20 volts 20 volts
IDSS 200 milliamps 200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 0.7 mΩ standard level MOSFET in LFPAK88 - BUK7S0R7-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 425000 milliamps
View Details
9 suppliers
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers
MOSFETs - 1220597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details