The DTB513ZM is a PNP digital transistor with built-in bias resistors in an SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a collector-emitter voltage of -12 V. The input resistor R1 is 1 kΩ and R2 is 10 kΩ, with a resistance ratio of 10:1. The device features low VCE(sat) and operates with simple on/off control. It meets RoHS compliance and is supplied in a 180 mm reel with 8 mm tape width, containing 8,000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
TRANS PREBIAS PNP 150MW VMT3 Product overview: DTB513ZM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB513ZM can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 051000-DTB513ZM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTB513ZM | DTB513ZM | 293-DTB513ZM | 051000-DTB513ZM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | 150MW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB513ZM |
| Polarity | PNP | PNP | PNP | PNP; PNP - Pre-Biased |