The DTD523YE3 is an NPN digital transistor with built-in bias resistors in an SOT-416 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 500 mA and a supply voltage rating of 12 V. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ. The device operates with low collector-emitter saturation voltage and allows negative biasing due to isolated thin-film resistors. It is rated for a maximum junction temperature of 150 °C, with a storage temperature range of -55 to +150 °C. The package measures 1.6 mm × 1.6 mm and is supplied in a tape and reel configuration of 3,000 pieces per reel. It meets RoHS compliance.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTD523YE3 |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |