The DTA143ZE3 HZG is a PNP digital transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-416 (EMT3) case and is AEC-Q101 qualified. The device has a maximum collector current of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 150 mW. The junction temperature range is -55 °C to +150 °C. Complementary NPN type DTC143ZE3 HZG is available.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143ZE3HZG |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |