The DTC043EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in a SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device dissipates up to 150 mW and operates with a junction temperature range up to 150°C. It complies with RoHS standards. The package dimensions and tape reel specifications are defined for surface-mount assembly.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 822141-DTC043EEB
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC043EEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC043EEB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | DTC043EEB | DTC043EEB | 822141-DTC043EEB | 293-DTC043EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EEB | 100mA 50V Bipolar Transistor |
| Polarity | NPN | NPN |