NPN digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 47kΩ) for inverter, interface, and driver applications, packaged in SOT-416 (EMT3) and rated for 50V collector-emitter voltage and 100mA collector current, with a power dissipation of 150mW and junction temperature range up to 150°C; AEC-Q101 qualified for automotive use.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143ZEFRA | DTC143ZEFRA |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |