DTD114GCHZG is an NPN digital transistor with built-in bias resistors, designed for automotive applications in inverter, interface, and driver circuits. It is mounted in an SOT-23 package and is AEC-Q101 qualified. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 500 mA, and a power dissipation of 200 mW. The built-in resistor is 10 kΩ, and the emitter-base resistance ranges from 7 to 13 kΩ. The junction temperature operates up to 150 °C, and the storage temperature range is -55 °C to +150 °C.
DTD114GCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD114GCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD114GCHZG | DTD114GCHZG |
| Product Name | NPN, SOT-23, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | 500mA/50V Digital transistor (with built-in resistor) |
| Polarity | NPN | NPN |