The FMG4A is a dual digital transistor with built-in bias resistors in an SOT-25 package, designed for inverter, interface, and driver applications. Each internal transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation limit of 300 mW with 200 mW per element. The device features a DC current gain (hFE) range of 100 to 600 at 1 mA collector current and 5 V collector-emitter voltage, an input resistance of 7 to 13 kΩ, and a collector-emitter saturation voltage of up to 300 mV at 10 mA collector current and 1 mA base current. The junction temperature rating is 150 °C, and the storage temperature range is -55 °C to +150 °C. The package measures 2.9 mm x 2.8 mm. The part meets RoHS compliance and is supplied in tape and reel packaging with a 3000-piece reel size.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174748-FMG4A
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General purpose (dual digital transistors) Product overview: FMG4A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMG4A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FMG4A | FMG4A | 1174748-FMG4A | 293-FMG4A |
| Product Name | NPN+NPN, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMG4A | Dual Bipolar Transistor |
| Polarity | NPN | NPN |