DTA144ECA HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector current rating of -100 mA and a collector-emitter voltage of -50 V. The device is AEC-Q101 qualified for automotive use and dissipates up to 200 mW per terminal when mounted on a reference land. The package measures 2.9 mm × 2.4 mm with an 1.8 mm lead pitch. It features a typical DC current gain of 68 with VCE = -5 V and IC = -5 mA, and a transition frequency of 250 MHz at IC = 5 mA and VCE = -10 V.
DTA144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144ECAHZG | DTA144ECAHZG |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |