DTA144WM is a PNP digital transistor with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, designed for inverter, interface, and driver circuits. It is packaged in SOT-723 (VMT3) and has a maximum collector current of -100 mA and collector-emitter voltage of -50 V. The device operates with a junction temperature up to 150°C and dissipates up to 150 mW. Its input resistance is specified between 32.9 kΩ and 61.1 kΩ, with a DC current gain of at least 56 at -5 V and -5 mA collector current. Complementary NPN types are available in the same series.
DTA144WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA144WM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |