The DTC123EE is an NPN digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in an SOT-416 (EMT3) package, rated for a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. It operates with input voltage range of -10 to 12 V and achieves a maximum power dissipation of 150 mW. The device enables inverter circuit design without external resistors and features a typical output saturation voltage of 100 mV at 10 mA collector current. Complementary PNP types are available in the DTA123E series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123EE | DTC123EE |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |