The DTC143ECA HZG is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA. The device is AEC-Q101 qualified for automotive use. The power dissipation is 200 mW when mounted on a reference land, and the junction temperature range is from -55°C to +150°C. A complementary PNP variant, DTA143ECA HZG, is available.
DTC143ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC143ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143ECAHZG | DTC143ECAHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |