DTD114ECHZG is a digital transistor from ROHM Semiconductor USA, LLC, designed for automotive applications. It features built-in biasing resistors (R1 and R2, both 10kΩ), which facilitate easy circuit design by eliminating the need for external input resistors. The transistor supports a maximum collector current of 500mA and a supply voltage of up to 50V, making it suitable for inverter, interface, and driver applications. The device is packaged in a compact SOT-23 form factor and is AEC-Q101 qualified, indicating its reliability for automotive use. The operating temperature range is from -55°C to +150°C, and it has a power dissipation rating of 200mW.
DTD114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD114ECHZG | DTD114ECHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | 500mA/50V Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |