ROHM Semiconductor GmbH NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143XEB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC143XEB is an NPN digital transistor with built-in bias resistors, designed for ease of use in inverter circuits without the need for external input resistors. It operates with a maximum supply voltage of 50V and can handle output currents up to 100mA. The built-in resistors have values of 4.7kΩ (R1) and 10kΩ (R2), facilitating straightforward circuit design by requiring only the on/off conditions to be set for operation. The transistor is packaged in a SOT-416FL (EMT3F) format, suitable for surface mount applications. It features a power dissipation rating of 150mW and a junction temperature range of up to 150°C. The DTC143XEB is applicable in various roles, including inverter, interface, and driver applications.

Datasheet Summary
Powered by GS/AI

The DTC143XEB is an NPN digital transistor with built-in bias resistors, designed for ease of use in inverter circuits without the need for external input resistors. It operates with a maximum supply voltage of 50V and can handle output currents up to 100mA. The built-in resistors have values of 4.7kΩ (R1) and 10kΩ (R2), facilitating straightforward circuit design by requiring only the on/off conditions to be set for operation. The transistor is packaged in a SOT-416FL (EMT3F) format, suitable for surface mount applications. It features a power dissipation rating of 150mW and a junction temperature range of up to 150°C. The DTC143XEB is applicable in various roles, including inverter, interface, and driver applications.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC143XEB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC143XEB
NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143XEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC143XEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC143XEB
NPN Digital transistor (with built-in resistors) DTC143XEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC143XEB DTC143XEB
Product Name NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
9 suppliers
80 V, 1 A PNP medium power transistors - BC53PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers