DTC114YCA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and features input resistors R1 of 7 to 13 kΩ and R2 of 47 kΩ, enabling simplified circuit design without external resistors. The device has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 200 mW when mounted on a reference land. It complies with the 3000-piece reel packaging standard with 180 mm tape width. The unit has a maximum junction temperature of 150 °C and is suitable for storage temperatures from -55 °C to +150 °C.
DTC114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YCA | DTC114YCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |