HP8K24 is a dual N-channel MOSFET in an HSOP8 package, designed for switching applications such as DC/DC conversion. Each device integrates a low-side Nch with a maximum continuous drain current of 27 A and a high-side Nch with 80 A, both rated for a drain-source voltage of 30 V. The on-resistance is 8.8 mΩ max for the low-side and 3.0 mΩ max for the high-side at VGS = 10 V. Power dissipation is 22 W and 31 W respectively, with thermal resistance from junction to case of 5.6 °C/W and 4.0 °C/W. The package is mounted on a PCB with a thermal pad, and the device is RoHS compliant and halogen-free. The junction temperature range is -55 °C to +150 °C.
HP8K24 is the high reliability transistor, suitable for switching and DC/DC converter.
HP8K24 is the high reliability transistor, suitable for switching and DC/DC converter.
30V Nch+Nch Middle Power MOSFET Product overview: HP8K24 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HP8K24 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1181669-HP8K24
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | HP8K24 | HP8K24 | 285-HP8K24 | 1181669-HP8K24 |
| Product Name | 30V Nch+Nch Middle Power MOSFET | 30V Nch+Nch Middle Power MOSFET | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HP8K24 |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 27000 milliamps | 27000 milliamps | ||
| QG | 4.8 nC | 4.8 nC | ||
| PD | 22000 milliwatts | 22000 milliwatts |