The DTA144WUA is a PNP digital transistor with built-in bias resistors, housed in a SOT-323 (UMT3) package. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device includes an input resistor of 47 kΩ and a second resistor of 22 kΩ, enabling inverter circuit design without external components. It supports a junction temperature up to 150 °C and is RoHS compliant. The package dimensions and tape reel specifications for SOT-323 are standardized at 180 mm reel size and 8 mm tape width, with 3000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144WUA | DTA144WUA |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |