DTC124EE is an NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) for simplified inverter circuit design. It is packaged in an SOT-416 case and has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device operates with an input voltage range of -10 to 40 V, has a maximum power dissipation of 150 mW, and a junction temperature limit of 150 °C. The output voltage at 10 mA collector current is specified up to 300 mV. Complementary PNP types are available in the DTA124E series.
DTC124EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EE | DTC124EE |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |