The EMD12 is a dual digital transistor in an SOT-563 package, integrating one NPN and one PNP transistor with built-in 47 kΩ bias resistors. It has a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. Total power dissipation is rated at 150 mW, with no more than 120 mW per element. The device supports automatic mounting and is intended for inverter, interface, and driver applications. Junction temperature ranges from -55°C to 150°C. The part meets no stated industry standards or qualifications beyond its electrical and mechanical specifications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
TRANS NPN/PNP PREBIAS 0.15W EMT6 Product overview: EMD12 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD12 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMD12 | EMD12 | 293-EMD12 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | 0.15W Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP |