EMH53 is a dual digital transistor with two independent NPN transistors, each featuring a built-in 4.7kΩ input resistor, in a SOT-563 package. Both transistors share a collector-emitter voltage rating of 50V, a collector current rating of 100mA, and a power dissipation limit of 150mW total (120mW per element). The DC current gain ranges from 100 to 600, and the collector-emitter saturation voltage is up to 150mV at 5mA collector current. The device operates within a junction temperature range of -55°C to 150°C and meets RoHS standards. Mounting is compatible with EMT3 automatic placement machines.
Two DTC043T chips in a EMT6 package.
Two DTC043T chips in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMH53 | EMH53 |
| Product Name | NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |