The EMD38 is a dual digital transistor in a SOT-563 package, integrating an NPN and a PNP transistor with built-in bias resistors for use in inverter, interface, and driver applications. The package measures 1.6 mm × 1.6 mm and supports automatic mounting. The NPN transistor has a maximum collector current of 100 mA and collector-emitter voltage of 50 V, while the PNP transistor has a maximum collector current of 100 mA and collector-emitter voltage of -50 V. Total power dissipation is rated at 150 mW, with no more than 120 mW per element. The junction temperature range is -55°C to +150°C, and the device meets RoHS compliance.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD38 | EMD38 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |