DTC043ZEB is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in a SOT-416FL package, rated for 50 V collector-emitter voltage and 100 mA collector current. It is designed for inverter, interface, and driver applications, enabling simplified circuit design by eliminating the need for external input resistors. The device has a power dissipation of 150 mW and operates with a maximum junction temperature of 150 °C. Storage temperature ranges from -55 °C to +150 °C. The packaging is supplied in a 180 mm reel with 8 mm tape width, in a 3000-piece unit.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170200-DTC043ZEB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC043ZEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC043ZEB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | DTC043ZEB | DTC043ZEB | 1170200-DTC043ZEB | 293-DTC043ZEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043ZEB | 100mA 50V Bipolar Transistor |
| Polarity | NPN | NPN |