The DTC144T series comprises NPN digital transistors with built-in bias resistors, designed for switching, inverter, and interface circuits in automotive applications. Each variant features a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and an input resistance of 47 kΩ. The devices are AEC-Q101 qualified and RoHS compliant. The DTC144TMFHA variant is packaged in a VMT3 (SOT-723) case, sized 1.2 mm × 1.2 mm, and is available in 8 mm tape on a 180 mm reel with 8000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144TMFHA | DTC144TMFHA |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |