The DTC114EU3 is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) for use in inverter, interface, and driver circuits, packaged in SOT-323 with a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. Power dissipation is rated at 200 mW, and the junction temperature ranges from -55 °C to +150 °C.
DTC114EU3 is a digital transistor suitable for inverter, interface and driver applications.
Category: OEM Souring
Win Source Part Number: 1467980-DTC114EU3
Manufacturer: Rohm Semiconductor
| ROHM Semiconductor GmbH | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | DTC114EU3 | 1467980-DTC114EU3 |
| Product Name | NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | OEM Souring |
| Polarity | NPN |