ROHM Semiconductor GmbH NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114EE

Description
DTC114EE is a digital transistor suitable for inverter, interface and driver applications.
Description
DTC114EE is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC114EE is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) for use in inverter, interface, and driver circuits, packaged in a SOT-416 case. It has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The input voltage range is -10 to 40 V. Power dissipation is 150 mW. The transition frequency is 250 MHz. The junction temperature rating is 150°C.

Datasheet Summary
Powered by GS/AI

The DTC114EE is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) for use in inverter, interface, and driver circuits, packaged in a SOT-416 case. It has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The input voltage range is -10 to 40 V. Power dissipation is 150 mW. The transition frequency is 250 MHz. The junction temperature rating is 150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC114EE - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC114EE
NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114EE
DTC114EE is a digital transistor suitable for inverter, interface and driver applications.

DTC114EE is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC114EE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC114EE
NPN Digital transistor (with built-in resistors) DTC114EE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC114EE DTC114EE
Product Name NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MOSFETs - 1827125P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details