DTA144WCA is a PNP digital transistor with built-in bias resistors, designed for switch, inverter, interface, and driver circuits. It is packaged in an SOT-23 case and has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device features internal resistors R1 = 47 kΩ and R2 = 22 kΩ, enabling inverter circuit configuration without external resistors. It complies with RoHS standards and has a power dissipation of 200 mW when each terminal is mounted on a reference footprint. The junction temperature range is -55°C to +150°C.
DTA144WCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA144WCA |
| Product Name | PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |