The DTC015TUB is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, and interface circuits. It is packaged in the UMT3F (SOT-323FL) case, measuring 2.0 × 2.1 mm. The device has acollector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. Input resistance ranges from 70 to 130 kΩ, with a DC current gain (hFE) of 100 to 600 at 5 mA collector current. It operates with a junction temperature up to 150°C and is RoHS compliant.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC015TUB | DTC015TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |