ROHM Semiconductor GmbH PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTB543EM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTB543EM is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-723 (VMT3) case, with a tape reel size of 1212 mm and a tape width of 8 mm. The device has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The input resistors are 4.7 kΩ each, and the output saturation voltage is ≤ -300 mV at -100 mA collector current and -5 mA input current. The junction temperature rating is 150°C. The package enables simplified circuit design by eliminating the need for external input resistors.

Datasheet Summary
Powered by GS/AI

The DTB543EM is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-723 (VMT3) case, with a tape reel size of 1212 mm and a tape width of 8 mm. The device has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The input resistors are 4.7 kΩ each, and the output saturation voltage is ≤ -300 mV at -100 mA collector current and -5 mA input current. The junction temperature rating is 150°C. The package enables simplified circuit design by eliminating the need for external input resistors.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTB543EM - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTB543EM
PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTB543EM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTB543EM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTB543EM
PNP Digital transistor (with built-in resistors) DTB543EM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTB543EM DTB543EM
Product Name PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details