DTC115EU3 is an NPN digital transistor packaged in SOT-323, featuring built-in bias resistors with values of R1 and R2 both set at 100kΩ. This configuration allows for the easy setup of inverter circuits without the need for external input resistors. The transistor supports a maximum collector current of 100mA and a supply voltage of up to 50V. It operates effectively within a temperature range of -55°C to +150°C and has a power dissipation rating of 200mW. The device is suitable for applications such as inverters, interfaces, and drivers, making it a versatile choice for various electronic projects.
DTC115EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC115EU3 |
| Product Name | NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |