EMD52 is a dual digital transistor in an SOT-563 package, integrating independent NPN and PNP transistors with built-in bias resistors for switching, inverter, interface, and driver circuits. Each transistor has a collector current rating of 100 mA and a supply voltage rating of ±50 V. The input resistors are 22 kΩ each, with a resistance ratio of 0.8 to 1.2. The package dimensions are 1.6 mm × 1.6 mm, and it supports automatic mounting. Total power dissipation is 150 mW, with a maximum junction temperature of 150°C. The transition frequency is 250 MHz.
DTA024E and DTC024E chip in a EMT6 package.
DTA024E and DTC024E chip in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD52 | EMD52 |
| Product Name | PNP+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |