The DTC114EUB is an NPN digital transistor with built-in bias resistors R1 and R2 both rated at 10 kΩ, designed for inverter, interface, and driver applications. It is packaged in the SOT-323FL case, with a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device has a power dissipation of 200 mW and operates with a junction temperature range up to 150°C. Input voltage ranges from -10 V to 40 V, and the output saturation voltage is between 100 mV and 300 mV under specified test conditions. It meets the RoHS standard.
DTC114EUB is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114EUB | DTC114EUB |
| Product Name | NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |