The DTC124TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in the SOT-723 (VMT3) format and supports a collector-emitter voltage of 50 V and a collector current of 100 mA. The input resistance is 22 kΩ, and the collector-emitter saturation voltage is up to 300 mV at 5 mA collector current and 0.5 mA base current. The device has a DC current gain (hFE) ranging from 100 to 600 at 1 mA collector current and 5 V collector-emitter voltage. The power dissipation is 150 mW, with a junction temperature rating of 150 °C and a storage temperature range of -55 to +150 °C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124TM | DTC124TM |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |