NPN digital transistor with built-in bias resistors for automotive applications, housed in an SOT-723 package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified and features input resistors R1 = 2.2 kΩ and R2 = 47 kΩ, enabling inverter circuit design without external resistors. Its junction temperature range is -55 to +150 °C.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123JMFHA | DTC123JMFHA |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |