The DTC023YUB is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) in a SOT-323FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. Power dissipation is rated at 200 mW. The device operates with input voltage from -5 V to 12 V and features a typical output saturation voltage of 70 mV at 5 mA collector current. Junction temperature ranges from -55 °C to 150 °C. Complementary PNP types are available in the DTA023Y series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC023YUB | DTC023YUB |
| Product Name | NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |