DTC144TCA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is 47 kΩ, and the collector-emitter saturation voltage is 300 mV at a collector current of 10 mA and base current of 1 mA. The DC current gain ranges from 100 to 600 at a collector-emitter voltage of 5 V and collector current of 1 mA. The junction temperature ranges from -55 to +150 °C.
DTC144TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC144TCA |
| Product Name | NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |