The DTC043TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications, housed in an SOT-723 (VMT3) package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the collector-emitter saturation voltage is 50 to 150 mV at a collector current of 5 mA and base current of 0.5 mA. The DC current gain ranges from 100 to 600 at 10 V and 5 mA. The junction temperature maximum is 150 °C, and the storage temperature range is -55 to +150 °C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC043TM | DTC043TM |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |