NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for inverter, interface, and driver applications in automotive systems, housed in the SOT-723 (VMT3) package. Rated for a collector current of 100 mA and a supply voltage of 50 V, with a maximum power dissipation of 150 mW and a junction temperature range of -55°C to +150°C. AEC-Q101 qualified for automotive reliability. Complementary PNP type available as DTA144EM FHA.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144EMFHA | DTC144EMFHA |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |