The FMG3A is a dual digital transistor with built-in bias resistors, housed in an SOT-25 package, designed for applications such as inverters, interfaces, and drivers. It contains two NPN transistors with a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation of 300 mW. The input resistance is 4.7 kΩ, and the collector-emitter saturation voltage is up to 300 mV at 5 mA collector current and 0.25 mA base current. The device operates within a junction temperature range of -55°C to +150°C. Packaging is provided in tape and reel form, with 3000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174747-FMG3A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Emitter common (dual digital transistors) Product overview: FMG3A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMG3A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FMG3A | FMG3A | 1174747-FMG3A | 293-FMG3A |
| Product Name | NPN+NPN, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMG3A | Dual Bipolar Transistor |
| Polarity | NPN | NPN |