EMH52 is a dual NPN digital transistor with built-in bias resistors in a SOT-563 (EMT6) package. Each transistor element has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a power dissipation limit of 150 mW. The input resistors are specified at 47 kΩ with a resistance ratio of 0.8 to 1.2 times the first resistor. The device supports automatic surface-mount assembly and is intended for switching, inverter, interface, and driver circuits.
Two DTC044E chips in a EMT6 package.
Two DTC044E chips in a EMT6 package.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171932-EMH52
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Complex Digital Transistors (Bias Resistor Built-in Transistors) Product overview: EMH52 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMH52 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | EMH52 | EMH52 | 1171932-EMH52 | 293-EMH52 |
| Product Name | NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMH52 | Bipolar Transistor |
| Polarity | NPN | NPN |