The DTA143ZM is a PNP digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 47kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a collector current rating of -100mA, a supply voltage of -50V, and a power dissipation of 150mW. The junction temperature range is up to 150°C, and the storage temperature range is -55°C to +150°C. The device features a DC current gain of at least 80 at -10mA output current and a transition frequency of 250MHz. It complies with RoHS standards.
DTA143ZM is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143ZM | DTA143ZM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |